ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
50
100
150
160
170
180
190
200
206
207
208
209
210
211
212
213
214
215
216
217
218
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 3/4watt 5Mohms 1% | |
| Metal Film Resistors - Through Hole CMF-65 5.1K 1% T-1 K36 | |
| Metal Film Resistors - Through Hole CMF-65 5.23K .1% T-9 K36 | |
| Metal Film Resistors - Through Hole CMF-65 5.6K 1% T-1 EK e3 | |
| Metal Film Resistors - Through Hole CMF-65 5.6K 1% T-2 R36 | |
| Metal Film Resistors - Through Hole CMF-65 53.27 .1% T-2 R36 | |
| Metal Film Resistors - Through Hole | |
| RES 4.02ohm 1W 1% AXIAL | |
| RES 4.22Mohm 1W 1% AXIAL | |
| RES 4.22ohm 1W 1% AXIAL | |
| RES 4.42Mohm 1W 1% AXIAL | |
| RES 4.53Mohm 1W 1% AXIAL | |
| RES 4.64Mohm 1W 1% AXIAL | |
| RES 4.75ohm 1W 1% AXIAL | |
| RES 4.7Mohm 1W 1% AXIAL | |
| RES 4.7ohm 1W 1% AXIAL | |
| RES 4.87Mohm 1W 1% AXIAL | |
| RES 4.99Mohm 1W 1% AXIAL | |
| RES 4.99ohm 1W 1% AXIAL | |
| RES 4ohm 1W 1% AXIAL | |
| RES 5.11Kohm 1W 1% AXIAL | |
| RES 5.11Mohm 1W 1% AXIAL | |
| RES 5.11ohm 1W 1% AXIAL | |
| RES 5.23ohm 1W 1% AXIAL | |
| RES 5.32Kohm 1W 1% AXIAL | |
| RES 5.36Kohm 1W 1% AXIAL | |
| RES 5.36Mohm 1W 1% AXIAL | |
| RES 5.49Kohm 1W 1% AXIAL | |
| RES 5.49Mohm 1W 1% AXIAL | |
| RES 5.62Kohm 1W 1% AXIAL | |
| RES 5.62ohm 1W 1% AXIAL | |
| RES 5.6Kohm 1W 1% AXIAL | |
| RES 5.6Kohm 1W 2% AXIAL | |
| RES 5.9Kohm 1W 1% AXIAL | |
| RES 5.9Mohm 1W 1% AXIAL | |
| RES 500Kohm 1W 1% AXIAL | |
| RES 500ohm 1W .1% AXIAL | |
| RES 500ohm 1W 1% AXIAL | |
| RES 50Kohm 1W 1% AXIAL | |
| RES 50ohm 1W .1% AXIAL | |
| RES 51.1Kohm 1W 1% AXIAL | |
| RES 51.1ohm 1W 1% AXIAL | |
| RES 510ohm 1W 5% AXIAL | |
| RES 511Kohm 1W 1% AXIAL | |
| RES 511ohm 1W 0.5% AXIAL | |
| RES 511ohm 1W 1% AXIAL | |
| RES 51Kohm 1W 1% AXIAL | |
| RES 51ohm 1W 1% AXIAL | |
| RES 52.3ohm 1W 1% AXIAL | |
| RES 52.74Kohm 1W .5% AXIAL | |
| RES 520.5ohm 1W .1% AXIAL | |
| RES 53.6Kohm 1W 1% AXIAL | |
| RES 536Kohm 1W 1% AXIAL | |
| RES 536ohm 1W 1% AXIAL | |
| RES 54.9ohm 1W 1% AXIAL | |
| RES 549Kohm 1W 1% AXIAL | |
| RES 54ohm 1W .1% AXIAL | |
| RES 56.2Kohm 1W 1% AXIAL | |
| RES 56.2ohm 1W 1% AXIAL | |
| RES 560Kohm 1W .5% AXIAL | |
| RES 560Kohm 1W 1% AXIAL | |
| RES 560ohm 1W 1% AXIAL | |
| RES 560ohm 1W 5% AXIAL | |
| RES 562Kohm 1W 1% AXIAL | |
| RES 562ohm 1W 1% AXIAL | |
| RES 56Kohm 1W 1% AXIAL | |
| RES 57.6Kohm 1W 1% AXIAL | |
| RES 576Kohm 1W 1% AXIAL | |
| RES 576ohm 1W 1% AXIAL | |
| RES 590Kohm 1W 1% AXIAL | |
| RES 5Kohm 1W .1% AXIAL | |
| RES 5Kohm 1W 1% AXIAL | |
| RES 5Mohm 1W .1% AXIAL | |
| RES 5Mohm 1W 1% AXIAL | |
| RES 600Kohm 1W 1% AXIAL | |
| Resistor-Fixed-Singl e-Through-Hole | |
| Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 4.99Mohms 1% | |
| Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 51.1ohms 1% | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-65 5 1% T-1 EK e3 | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-65 5.11K .1% T-2 EA e3 | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-65 5.62K 1% T-1 EA e3 | |
| Vishay/DaleMetal Film Resistors - Through Hole CMF-65 50K .1% T-9 EK e3 | |
| Vishay/DaleMetal Film Resistors - Through Hole |
| << Prev | Next >> |