Vishay Intertechnology, Inc. RES 4.42M OHM 1W 1% AXIAL CMF654M4200FKBF

Description
RES 4.42Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1W 1% AXIAL - CMF654M4200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1W 1% AXIAL
CMF654M4200FKBF
RES 4.42M OHM 1W 1% AXIAL CMF654M4200FKBF
RES 4.42Mohm 1W 1% AXIAL

RES 4.42Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M4200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M4200FKBF-ND
Through Hole Resistors CMF654M4200FKBF-ND
4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF654M4200FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M4200FKBF
Through Hole Resistors CMF654M4200FKBF
RES 4.42M OHM 1.5W 1% AXIAL

RES 4.42M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M4200FKBF CMF654M4200FKBF-ND CMF654M4200FKBF
Product Name RES 4.42M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.42E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details