Vishay Intertechnology, Inc. RES 54 OHM 1W .1% AXIAL CMF6554R000BHR6

Description
RES 54ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 54ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54 OHM 1W .1% AXIAL - CMF6554R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54 OHM 1W .1% AXIAL
CMF6554R000BHR6
RES 54 OHM 1W .1% AXIAL CMF6554R000BHR6
RES 54ohm 1W .1% AXIAL

RES 54ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6554R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6554R000BHR6-ND
Through Hole Resistors CMF6554R000BHR6-ND
54 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6554R000BHR6 CMF6554R000BHR6-ND
Product Name RES 54 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54 ohms 54 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers