Vishay Intertechnology, Inc. RES 5.62K OHM 1W 1% AXIAL CMF655K6200FKEB70

Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1W 1% AXIAL - CMF655K6200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1W 1% AXIAL
CMF655K6200FKEB70
RES 5.62K OHM 1W 1% AXIAL CMF655K6200FKEB70
RES 5.62Kohm 1W 1% AXIAL

RES 5.62Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655K6200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655K6200FKEB70-ND
Through Hole Resistors CMF655K6200FKEB70-ND
5.62 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF655K6200FKEB70 CMF655K6200FKEB70-ND
Product Name RES 5.62K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers