Vishay Intertechnology, Inc. Through Hole Resistors CMF654M8700FKEK

Description
4.87 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.87 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF654M8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M8700FKEK-ND
Through Hole Resistors CMF654M8700FKEK-ND
4.87 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.87M OHM 1W 1% AXIAL - CMF654M8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1W 1% AXIAL
CMF654M8700FKEK
RES 4.87M OHM 1W 1% AXIAL CMF654M8700FKEK
RES 4.87Mohm 1W 1% AXIAL

RES 4.87Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M8700FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M8700FKEK
Through Hole Resistors CMF654M8700FKEK
RES 4.87M OHM 1.5W 1% AXIAL

RES 4.87M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M8700FKEK-ND CMF654M8700FKEK CMF654M8700FKEK
Product Name Through Hole Resistors RES 4.87M OHM 1W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers