Vishay Intertechnology, Inc. RES 5.6K OHM 1W 2% AXIAL CMF655K6000GNR6

Description
RES 5.6Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 2% AXIAL - CMF655K6000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 2% AXIAL
CMF655K6000GNR6
RES 5.6K OHM 1W 2% AXIAL CMF655K6000GNR6
RES 5.6Kohm 1W 2% AXIAL

RES 5.6Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF655K6000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655K6000GNR6-ND
Through Hole Resistors CMF655K6000GNR6-ND
5.6 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF655K6000GNR6 CMF655K6000GNR6-ND
Product Name RES 5.6K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details