Vishay Intertechnology, Inc. RES 51 OHM 1W 1% AXIAL CMF6551R000FKEB

Description
RES 51ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1W 1% AXIAL - CMF6551R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1W 1% AXIAL
CMF6551R000FKEB
RES 51 OHM 1W 1% AXIAL CMF6551R000FKEB
RES 51ohm 1W 1% AXIAL

RES 51ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6551R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6551R000FKEB-ND
Through Hole Resistors CMF6551R000FKEB-ND
51 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6551R000FKEB CMF6551R000FKEB-ND
Product Name RES 51 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details