Vishay Intertechnology, Inc. RES 52.74K OHM 1W .5% AXIAL CMF6552K740DHBF

Description
RES 52.74Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 52.74Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.74K OHM 1W .5% AXIAL - CMF6552K740DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.74K OHM 1W .5% AXIAL
CMF6552K740DHBF
RES 52.74K OHM 1W .5% AXIAL CMF6552K740DHBF
RES 52.74Kohm 1W .5% AXIAL

RES 52.74Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6552K740DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6552K740DHBF-ND
Through Hole Resistors CMF6552K740DHBF-ND
52.74 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.74 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 52.74K .5% T-2 B14 Vishay - 29M8782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 52.74K .5% T-2 B14 Vishay
29M8782
Cmf-65 52.74K .5% T-2 B14 Vishay 29M8782
CMF-65 52.74K .5% T-2 B14

CMF-65 52.74K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6552K740DHBF CMF6552K740DHBF-ND 29M8782
Product Name RES 52.74K OHM 1W .5% AXIAL Through Hole Resistors Cmf-65 52.74K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details