Vishay Intertechnology, Inc. RES 5.11K OHM 1W 1% AXIAL CMF655K1100FKEK

Description
RES 5.11Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1W 1% AXIAL - CMF655K1100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 1% AXIAL
CMF655K1100FKEK
RES 5.11K OHM 1W 1% AXIAL CMF655K1100FKEK
RES 5.11Kohm 1W 1% AXIAL

RES 5.11Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655K1100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655K1100FKEK-ND
Through Hole Resistors CMF655K1100FKEK-ND
5.11 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF655K1100FKEK CMF655K1100FKEK-ND
Product Name RES 5.11K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details