Vishay Intertechnology, Inc. RES 4.64M OHM 1W 1% AXIAL CMF654M6400FKEB

Description
RES 4.64Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1W 1% AXIAL - CMF654M6400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1W 1% AXIAL
CMF654M6400FKEB
RES 4.64M OHM 1W 1% AXIAL CMF654M6400FKEB
RES 4.64Mohm 1W 1% AXIAL

RES 4.64Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M6400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M6400FKEB-ND
Through Hole Resistors CMF654M6400FKEB-ND
4.64 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654M6400FKEB CMF654M6400FKEB-ND
Product Name RES 4.64M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details