Vishay Intertechnology, Inc. RES 536K OHM 1W 1% AXIAL CMF65536K00FKR611

Description
RES 536Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 536Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1W 1% AXIAL - CMF65536K00FKR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1W 1% AXIAL
CMF65536K00FKR611
RES 536K OHM 1W 1% AXIAL CMF65536K00FKR611
RES 536Kohm 1W 1% AXIAL

RES 536Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65536K00FKR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65536K00FKR611-ND
Through Hole Resistors CMF65536K00FKR611-ND
536 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65536K00FKR611 CMF65536K00FKR611-ND
Product Name RES 536K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details