Vishay Intertechnology, Inc. Metal Film Resistors - CMF655R1100FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF655R1100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF655R1100FKEK
Metal Film Resistors - CMF655R1100FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF655R1100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655R1100FKEK-ND
Through Hole Resistors CMF655R1100FKEK-ND
5.11 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 5.11 Ohm, 750Mw, 1%; Resistance Vishay - 10M8138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.11 Ohm, 750Mw, 1%; Resistance Vishay
10M8138
Resistor, Metal Film, 5.11 Ohm, 750Mw, 1%; Resistance Vishay 10M8138
RESISTOR, METAL FILM, 5.11 OHM, 750mW, 1%; Resistance:5.11ohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.11 OHM, 750mW, 1%; Resistance:5.11ohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF655R1100FKEK CMF655R1100FKEK-ND 10M8138
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 5.11 Ohm, 750Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details