Vishay Intertechnology, Inc. RES 576K OHM 1W 1% AXIAL CMF65576K00FKEA

Description
RES 576Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1W 1% AXIAL - CMF65576K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1W 1% AXIAL
CMF65576K00FKEA
RES 576K OHM 1W 1% AXIAL CMF65576K00FKEA
RES 576Kohm 1W 1% AXIAL

RES 576Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65576K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65576K00FKEA-ND
Through Hole Resistors CMF65576K00FKEA-ND
576 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65576K00FKEA CMF65576K00FKEA-ND
Product Name RES 576K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers