Vishay Intertechnology, Inc. Through Hole Resistors CMF655R6200FKR6

Description
5.62 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF655R6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655R6200FKR6-ND
Through Hole Resistors CMF655R6200FKR6-ND
5.62 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62 OHM 1W 1% AXIAL - CMF655R6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1W 1% AXIAL
CMF655R6200FKR6
RES 5.62 OHM 1W 1% AXIAL CMF655R6200FKR6
RES 5.62ohm 1W 1% AXIAL

RES 5.62ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF655R6200FKR6-ND CMF655R6200FKR6
Product Name Through Hole Resistors RES 5.62 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details