Vishay Intertechnology, Inc. RES 562 OHM 1W 1% AXIAL CMF65562R00FKR670

Description
RES 562ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1W 1% AXIAL - CMF65562R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1W 1% AXIAL
CMF65562R00FKR670
RES 562 OHM 1W 1% AXIAL CMF65562R00FKR670
RES 562ohm 1W 1% AXIAL

RES 562ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65562R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65562R00FKR670-ND
Through Hole Resistors CMF65562R00FKR670-ND
562 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65562R00FKR670 CMF65562R00FKR670-ND
Product Name RES 562 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details