Vishay Intertechnology, Inc. RES 52.3 OHM 1W 1% AXIAL CMF6552R300FKBF

Description
RES 52.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1W 1% AXIAL - CMF6552R300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1W 1% AXIAL
CMF6552R300FKBF
RES 52.3 OHM 1W 1% AXIAL CMF6552R300FKBF
RES 52.3ohm 1W 1% AXIAL

RES 52.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6552R300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6552R300FKBF-ND
Through Hole Resistors CMF6552R300FKBF-ND
52.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6552R300FKBF CMF6552R300FKBF-ND
Product Name RES 52.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details