Vishay Intertechnology, Inc. RES 500 OHM 1W .1% AXIAL CMF65500R00BER6

Description
RES 500ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1W .1% AXIAL - CMF65500R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W .1% AXIAL
CMF65500R00BER6
RES 500 OHM 1W .1% AXIAL CMF65500R00BER6
RES 500ohm 1W .1% AXIAL

RES 500ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65500R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65500R00BER6-ND
Through Hole Resistors CMF65500R00BER6-ND
500 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65500R00BER6 CMF65500R00BER6-ND
Product Name RES 500 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details