Vishay Intertechnology, Inc. RES 5.11K OHM 1W 1% AXIAL CMF655K1100FKEB11

Description
RES 5.11Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1W 1% AXIAL - CMF655K1100FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 1% AXIAL
CMF655K1100FKEB11
RES 5.11K OHM 1W 1% AXIAL CMF655K1100FKEB11
RES 5.11Kohm 1W 1% AXIAL

RES 5.11Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655K1100FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655K1100FKEB11-ND
Through Hole Resistors CMF655K1100FKEB11-ND
5.11 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF655K1100FKEB11 CMF655K1100FKEB11-ND
Product Name RES 5.11K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers