Vishay Intertechnology, Inc. RES 53.6K OHM 1W 1% AXIAL CMF6553K600FKEB

Description
RES 53.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1W 1% AXIAL - CMF6553K600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1W 1% AXIAL
CMF6553K600FKEB
RES 53.6K OHM 1W 1% AXIAL CMF6553K600FKEB
RES 53.6Kohm 1W 1% AXIAL

RES 53.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6553K600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6553K600FKEB-ND
Through Hole Resistors CMF6553K600FKEB-ND
53.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6553K600FKEB CMF6553K600FKEB-ND
Product Name RES 53.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details