Vishay Intertechnology, Inc. RES 54 OHM 1W .1% AXIAL CMF6554R000BHEB

Description
RES 54ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 54ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54 OHM 1W .1% AXIAL - CMF6554R000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54 OHM 1W .1% AXIAL
CMF6554R000BHEB
RES 54 OHM 1W .1% AXIAL CMF6554R000BHEB
RES 54ohm 1W .1% AXIAL

RES 54ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6554R000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6554R000BHEB-ND
Through Hole Resistors CMF6554R000BHEB-ND
54 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6554R000BHEB CMF6554R000BHEB-ND
Product Name RES 54 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54 ohms 54 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details