Vishay Intertechnology, Inc. Through Hole Resistors CMF655M0000BHEB

Description
5 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF655M0000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655M0000BHEB-ND
Through Hole Resistors CMF655M0000BHEB-ND
5 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5M OHM 1W .1% AXIAL - CMF655M0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1W .1% AXIAL
CMF655M0000BHEB
RES 5M OHM 1W .1% AXIAL CMF655M0000BHEB
RES 5Mohm 1W .1% AXIAL

RES 5Mohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF655M0000BHEB-ND CMF655M0000BHEB
Product Name Through Hole Resistors RES 5M OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details