Vishay Intertechnology, Inc. Through Hole Resistors CMF654R7500FKBF

Description
4.75 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF654R7500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654R7500FKBF-ND
Through Hole Resistors CMF654R7500FKBF-ND
4.75 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75 OHM 1W 1% AXIAL - CMF654R7500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% AXIAL
CMF654R7500FKBF
RES 4.75 OHM 1W 1% AXIAL CMF654R7500FKBF
RES 4.75ohm 1W 1% AXIAL

RES 4.75ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 25C3296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
25C3296
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 25C3296
Resistor,Metal Film,4.75Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.75Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF654R7500FKBF-ND CMF654R7500FKBF 25C3296
Product Name Through Hole Resistors RES 4.75 OHM 1W 1% AXIAL Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details