Vishay Intertechnology, Inc. RES 50K OHM 1W 1% AXIAL CMF6550K000FKR6

Description
RES 50Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1W 1% AXIAL - CMF6550K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1W 1% AXIAL
CMF6550K000FKR6
RES 50K OHM 1W 1% AXIAL CMF6550K000FKR6
RES 50Kohm 1W 1% AXIAL

RES 50Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6550K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6550K000FKR6-ND
Through Hole Resistors CMF6550K000FKR6-ND
50 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6550K000FKR6 CMF6550K000FKR6-ND
Product Name RES 50K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details