Vishay Intertechnology, Inc. Through Hole Resistors CMF654M9900FKEK

Description
4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF654M9900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M9900FKEK-ND
Through Hole Resistors CMF654M9900FKEK-ND
4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99M OHM 1W 1% AXIAL - CMF654M9900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1W 1% AXIAL
CMF654M9900FKEK
RES 4.99M OHM 1W 1% AXIAL CMF654M9900FKEK
RES 4.99Mohm 1W 1% AXIAL

RES 4.99Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M9900FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M9900FKEK
Through Hole Resistors CMF654M9900FKEK
RES 4.99M OHM 1.5W 1% AXIAL

RES 4.99M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M9900FKEK-ND CMF654M9900FKEK CMF654M9900FKEK
Product Name Through Hole Resistors RES 4.99M OHM 1W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details