Vishay Intertechnology, Inc. RES 576 OHM 1W 1% AXIAL CMF65576R00FKEK

Description
RES 576ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1W 1% AXIAL - CMF65576R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1W 1% AXIAL
CMF65576R00FKEK
RES 576 OHM 1W 1% AXIAL CMF65576R00FKEK
RES 576ohm 1W 1% AXIAL

RES 576ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65576R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65576R00FKEK-ND
Through Hole Resistors CMF65576R00FKEK-ND
576 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65576R00FKEK CMF65576R00FKEK-ND
Product Name RES 576 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details