Vishay Intertechnology, Inc. RES 5.49K OHM 1W 1% AXIAL CMF655K4900FKEK

Description
RES 5.49Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1W 1% AXIAL - CMF655K4900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1W 1% AXIAL
CMF655K4900FKEK
RES 5.49K OHM 1W 1% AXIAL CMF655K4900FKEK
RES 5.49Kohm 1W 1% AXIAL

RES 5.49Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655K4900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655K4900FKEK-ND
Through Hole Resistors CMF655K4900FKEK-ND
5.49 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF655K4900FKEK CMF655K4900FKEK-ND
Product Name RES 5.49K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details