Vishay Intertechnology, Inc. RES 500K OHM 1W 1% AXIAL CMF65500K00FKBF

Description
RES 500Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1W 1% AXIAL - CMF65500K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1W 1% AXIAL
CMF65500K00FKBF
RES 500K OHM 1W 1% AXIAL CMF65500K00FKBF
RES 500Kohm 1W 1% AXIAL

RES 500Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65500K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65500K00FKBF-ND
Through Hole Resistors CMF65500K00FKBF-ND
500 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors Vishay - 26H1429 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors Vishay
26H1429
Metal Film Resistors Vishay 26H1429
METAL FILM RESISTORS: CMF-65 500K 1% T-1 B14

METAL FILM RESISTORS: CMF-65 500K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65500K00FKBF CMF65500K00FKBF-ND 26H1429
Product Name RES 500K OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details