Vishay Intertechnology, Inc. RES 4.87M OHM 1W 1% AXIAL CMF654M8700FKEB

Description
RES 4.87Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87M OHM 1W 1% AXIAL - CMF654M8700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1W 1% AXIAL
CMF654M8700FKEB
RES 4.87M OHM 1W 1% AXIAL CMF654M8700FKEB
RES 4.87Mohm 1W 1% AXIAL

RES 4.87Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M8700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M8700FKEB-ND
Through Hole Resistors CMF654M8700FKEB-ND
4.87 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF654M8700FKEB CMF654M8700FKEB-ND
Product Name RES 4.87M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details