Vishay Intertechnology, Inc. RES 57.6K OHM 1W 1% AXIAL CMF6557K600FKEB11

Description
RES 57.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1W 1% AXIAL - CMF6557K600FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1W 1% AXIAL
CMF6557K600FKEB11
RES 57.6K OHM 1W 1% AXIAL CMF6557K600FKEB11
RES 57.6Kohm 1W 1% AXIAL

RES 57.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6557K600FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6557K600FKEB11-ND
Through Hole Resistors CMF6557K600FKEB11-ND
57.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6557K600FKEB11 CMF6557K600FKEB11-ND
Product Name RES 57.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers