Vishay Intertechnology, Inc. RES 511K OHM 1W 1% AXIAL CMF65511K00FHEK

Description
RES 511Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1W 1% AXIAL - CMF65511K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1W 1% AXIAL
CMF65511K00FHEK
RES 511K OHM 1W 1% AXIAL CMF65511K00FHEK
RES 511Kohm 1W 1% AXIAL

RES 511Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65511K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65511K00FHEK-ND
Through Hole Resistors CMF65511K00FHEK-ND
511 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65511K00FHEK CMF65511K00FHEK-ND
Product Name RES 511K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details