Vishay Intertechnology, Inc. RES 5.49M OHM 1W 1% AXIAL CMF655M4900FKBF

Description
RES 5.49Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49M OHM 1W 1% AXIAL - CMF655M4900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1W 1% AXIAL
CMF655M4900FKBF
RES 5.49M OHM 1W 1% AXIAL CMF655M4900FKBF
RES 5.49Mohm 1W 1% AXIAL

RES 5.49Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655M4900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655M4900FKBF-ND
Through Hole Resistors CMF655M4900FKBF-ND
5.49 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF655M4900FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF655M4900FKBF
Through Hole Resistors CMF655M4900FKBF
RES 5.49M OHM 1.5W 1% AXIAL

RES 5.49M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF655M4900FKBF CMF655M4900FKBF-ND CMF655M4900FKBF
Product Name RES 5.49M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details