Vishay Intertechnology, Inc. Through Hole Resistors CMF654R9900FKBF

Description
4.99 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF654R9900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654R9900FKBF-ND
Through Hole Resistors CMF654R9900FKBF-ND
4.99 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF654R9900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF654R9900FKBF
Metal Film Resistors - CMF654R9900FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.99Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 28C3208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
28C3208
Resistor,metal Film,4.99Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 28C3208
Resistor,Metal Film,4.99Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.99Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF654R9900FKBF-ND CMF654R9900FKBF 28C3208
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.99Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details