Vishay Intertechnology, Inc. RES 5.9M OHM 1W 1% AXIAL CMF655M9000FKBF

Description
RES 5.9Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9M OHM 1W 1% AXIAL - CMF655M9000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9M OHM 1W 1% AXIAL
CMF655M9000FKBF
RES 5.9M OHM 1W 1% AXIAL CMF655M9000FKBF
RES 5.9Mohm 1W 1% AXIAL

RES 5.9Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655M9000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655M9000FKBF-ND
Through Hole Resistors CMF655M9000FKBF-ND
5.9 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF655M9000FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF655M9000FKBF
Through Hole Resistors CMF655M9000FKBF
RES 5.9M OHM 1.5W 1% AXIAL

RES 5.9M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF655M9000FKBF CMF655M9000FKBF-ND CMF655M9000FKBF
Product Name RES 5.9M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers