Vishay Intertechnology, Inc. 1.5W Resistor CMF65560K00FKEK

Description
RES 560K OHM 1.5W 1% AXIAL Product overview: CMF65560K00FKEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF65560K00FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 560K OHM 1.5W 1% AXIAL Product overview: CMF65560K00FKEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF65560K00FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W Resistor - 53-CMF65560K00FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Resistor
53-CMF65560K00FKEK
1.5W Resistor 53-CMF65560K00FKEK
RES 560K OHM 1.5W 1% AXIAL Product overview: CMF65560K00FKEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF65560K00FKEK can be used for catalog matching and distributor lookup.

RES 560K OHM 1.5W 1% AXIAL Product overview: CMF65560K00FKEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF65560K00FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 560K OHM 1W 1% AXIAL - CMF65560K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1W 1% AXIAL
CMF65560K00FKEK
RES 560K OHM 1W 1% AXIAL CMF65560K00FKEK
RES 560Kohm 1W 1% AXIAL

RES 560Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65560K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65560K00FKEK-ND
Through Hole Resistors CMF65560K00FKEK-ND
560 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CMF65560K00FKEK
723000-CMF65560K00FKEK
Through Hole Resistors - CMF65560K00FKEK 723000-CMF65560K00FKEK
Manufacturer: Vishay Dale Win Source Part Number: 723000-CMF65560K00FK EK Packaging: Bulk Features: Flame Retardant Coating, Moisture Resistant, Safety Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Metal Film Number of Terminations: 2 Resistance: 560 kOhms Categories: Resistors Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: Axial Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 1.5W Parts Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)

Manufacturer: Vishay Dale
Win Source Part Number: 723000-CMF65560K00FKEK
Packaging: Bulk
Features: Flame Retardant Coating, Moisture Resistant, Safety
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Metal Film
Number of Terminations: 2
Resistance: 560 kOhms
Categories: Resistors
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 1.5W
Parts Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF65560K00FKEK CMF65560K00FKEK CMF65560K00FKEK-ND 723000-CMF65560K00FKEK
Product Name 1.5W Resistor RES 560K OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors - CMF65560K00FKEK
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms 560000 ohms 560000 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers