Vishay Intertechnology, Inc. RES 600K OHM 1W 1% AXIAL CMF65600K00FKEK

Description
RES 600Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1W 1% AXIAL - CMF65600K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1W 1% AXIAL
CMF65600K00FKEK
RES 600K OHM 1W 1% AXIAL CMF65600K00FKEK
RES 600Kohm 1W 1% AXIAL

RES 600Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65600K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65600K00FKEK-ND
Through Hole Resistors CMF65600K00FKEK-ND
600 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65600K00FKEK CMF65600K00FKEK-ND
Product Name RES 600K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers