Vishay Intertechnology, Inc. RES 53.6K OHM 1W 1% AXIAL CMF6553K600FKR6

Description
RES 53.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1W 1% AXIAL - CMF6553K600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1W 1% AXIAL
CMF6553K600FKR6
RES 53.6K OHM 1W 1% AXIAL CMF6553K600FKR6
RES 53.6Kohm 1W 1% AXIAL

RES 53.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6553K600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6553K600FKR6-ND
Through Hole Resistors CMF6553K600FKR6-ND
53.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6553K600FKR6 CMF6553K600FKR6-ND
Product Name RES 53.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers