Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF654M9900FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 4.99Mohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 4.99Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF654M9900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF654M9900FHEK
Vishay/DaleMetal Film Resistors - CMF654M9900FHEK
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 4.99Mohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 4.99Mohms 1%

Supplier's Site
Through Hole Resistors - CMF654M9900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M9900FHEK-ND
Through Hole Resistors CMF654M9900FHEK-ND
4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF654M9900FHEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M9900FHEK
Through Hole Resistors CMF654M9900FHEK
RES 4.99M OHM 1.5W 1% AXIAL

RES 4.99M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M9900FHEK CMF654M9900FHEK-ND CMF654M9900FHEK
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers