Vishay Intertechnology, Inc. RES 511 OHM 1W 1% AXIAL CMF65511R00FKEA

Description
RES 511ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1W 1% AXIAL - CMF65511R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1W 1% AXIAL
CMF65511R00FKEA
RES 511 OHM 1W 1% AXIAL CMF65511R00FKEA
RES 511ohm 1W 1% AXIAL

RES 511ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65511R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65511R00FKEA-ND
Through Hole Resistors CMF65511R00FKEA-ND
511 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65511R00FKEA CMF65511R00FKEA-ND
Product Name RES 511 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers