Vishay Intertechnology, Inc. Through Hole Resistors CMF655K9000FEEK

Description
5.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF655K9000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655K9000FEEK-ND
Through Hole Resistors CMF655K9000FEEK-ND
5.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.9K OHM 1W 1% AXIAL - CMF655K9000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1W 1% AXIAL
CMF655K9000FEEK
RES 5.9K OHM 1W 1% AXIAL CMF655K9000FEEK
RES 5.9Kohm 1W 1% AXIAL

RES 5.9Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF655K9000FEEK-ND CMF655K9000FEEK
Product Name Through Hole Resistors RES 5.9K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details