Vishay Intertechnology, Inc. Through Hole Resistors CMF6550R000BER6

Description
50 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6550R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6550R000BER6-ND
Through Hole Resistors CMF6550R000BER6-ND
50 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50 OHM 1W .1% AXIAL - CMF6550R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1W .1% AXIAL
CMF6550R000BER6
RES 50 OHM 1W .1% AXIAL CMF6550R000BER6
RES 50ohm 1W .1% AXIAL

RES 50ohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6550R000BER6-ND CMF6550R000BER6
Product Name Through Hole Resistors RES 50 OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details