Vishay Intertechnology, Inc. RES 4.99M OHM 1W 1% AXIAL CMF654M9900FKBF

Description
RES 4.99Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1W 1% AXIAL - CMF654M9900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1W 1% AXIAL
CMF654M9900FKBF
RES 4.99M OHM 1W 1% AXIAL CMF654M9900FKBF
RES 4.99Mohm 1W 1% AXIAL

RES 4.99Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M9900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M9900FKBF-ND
Through Hole Resistors CMF654M9900FKBF-ND
4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF654M9900FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M9900FKBF
Through Hole Resistors CMF654M9900FKBF
RES 4.99M OHM 1.5W 1% AXIAL

RES 4.99M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M9900FKBF CMF654M9900FKBF-ND CMF654M9900FKBF
Product Name RES 4.99M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details