Vishay Intertechnology, Inc. Through Hole Resistors CMF654R4200FKBF

Description
4.42 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.42 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF654R4200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654R4200FKBF-ND
Through Hole Resistors CMF654R4200FKBF-ND
4.42 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF654R4200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF654R4200FKBF
Vishay/DaleMetal Film Resistors - CMF654R4200FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 98H4252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
98H4252
Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 98H4252
Resistor,Metal Film,4.42Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.42Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF654R4200FKBF-ND CMF654R4200FKBF 98H4252
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,4.42Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details