Vishay Intertechnology, Inc. Through Hole Resistors CMF65560R00JKEB70

Description
560 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
560 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65560R00JKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65560R00JKEB70-ND
Through Hole Resistors CMF65560R00JKEB70-ND
560 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 560 OHM 1W 5% AXIAL - CMF65560R00JKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 5% AXIAL
CMF65560R00JKEB70
RES 560 OHM 1W 5% AXIAL CMF65560R00JKEB70
RES 560ohm 1W 5% AXIAL

RES 560ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65560R00JKEB70-ND CMF65560R00JKEB70
Product Name Through Hole Resistors RES 560 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details