Vishay Intertechnology, Inc. RES 576K OHM 1W 1% AXIAL CMF65576K00FKEA11

Description
RES 576Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1W 1% AXIAL - CMF65576K00FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1W 1% AXIAL
CMF65576K00FKEA11
RES 576K OHM 1W 1% AXIAL CMF65576K00FKEA11
RES 576Kohm 1W 1% AXIAL

RES 576Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65576K00FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65576K00FKEA11-ND
Through Hole Resistors CMF65576K00FKEA11-ND
576 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

576 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65576K00FKEA11 CMF65576K00FKEA11-ND
Product Name RES 576K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details