Vishay Intertechnology, Inc. RES 560 OHM 1W 1% AXIAL CMF65560R00FHR6

Description
RES 560ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1W 1% AXIAL - CMF65560R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 1% AXIAL
CMF65560R00FHR6
RES 560 OHM 1W 1% AXIAL CMF65560R00FHR6
RES 560ohm 1W 1% AXIAL

RES 560ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65560R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65560R00FHR6-ND
Through Hole Resistors CMF65560R00FHR6-ND
560 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65560R00FHR6 CMF65560R00FHR6-ND
Product Name RES 560 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details