Vishay Intertechnology, Inc. Through Hole Resistors CMF654M4200FHEK

Description
4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF654M4200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M4200FHEK-ND
Through Hole Resistors CMF654M4200FHEK-ND
4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.42M OHM 1W 1% AXIAL - CMF654M4200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1W 1% AXIAL
CMF654M4200FHEK
RES 4.42M OHM 1W 1% AXIAL CMF654M4200FHEK
RES 4.42Mohm 1W 1% AXIAL

RES 4.42Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M4200FHEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M4200FHEK
Through Hole Resistors CMF654M4200FHEK
RES 4.42M OHM 1.5W 1% AXIAL

RES 4.42M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M4200FHEK-ND CMF654M4200FHEK CMF654M4200FHEK
Product Name Through Hole Resistors RES 4.42M OHM 1W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers