Vishay Intertechnology, Inc. RES 5.49M OHM 1W 1% AXIAL CMF655M4900FKEK

Description
RES 5.49Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49M OHM 1W 1% AXIAL - CMF655M4900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1W 1% AXIAL
CMF655M4900FKEK
RES 5.49M OHM 1W 1% AXIAL CMF655M4900FKEK
RES 5.49Mohm 1W 1% AXIAL

RES 5.49Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655M4900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655M4900FKEK-ND
Through Hole Resistors CMF655M4900FKEK-ND
5.49 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF655M4900FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF655M4900FKEK
Through Hole Resistors CMF655M4900FKEK
RES 5.49M OHM 1.5W 1% AXIAL

RES 5.49M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF655M4900FKEK CMF655M4900FKEK-ND CMF655M4900FKEK
Product Name RES 5.49M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details