Vishay Intertechnology, Inc. RES 560K OHM 1W 1% AXIAL CMF65560K00FKEB

Description
RES 560Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1W 1% AXIAL - CMF65560K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1W 1% AXIAL
CMF65560K00FKEB
RES 560K OHM 1W 1% AXIAL CMF65560K00FKEB
RES 560Kohm 1W 1% AXIAL

RES 560Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65560K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65560K00FKEB-ND
Through Hole Resistors CMF65560K00FKEB-ND
560 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65560K00FKEB CMF65560K00FKEB-ND
Product Name RES 560K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details