Vishay Intertechnology, Inc. RES 5.36M OHM 1W 1% AXIAL CMF655M3600FHBF

Description
RES 5.36Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36M OHM 1W 1% AXIAL - CMF655M3600FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36M OHM 1W 1% AXIAL
CMF655M3600FHBF
RES 5.36M OHM 1W 1% AXIAL CMF655M3600FHBF
RES 5.36Mohm 1W 1% AXIAL

RES 5.36Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF655M3600FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF655M3600FHBF-ND
Through Hole Resistors CMF655M3600FHBF-ND
5.36 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF655M3600FHBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF655M3600FHBF
Through Hole Resistors CMF655M3600FHBF
RES 5.36M OHM 1.5W 1% AXIAL

RES 5.36M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF655M3600FHBF CMF655M3600FHBF-ND CMF655M3600FHBF
Product Name RES 5.36M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.36E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details