Vishay Intertechnology, Inc. RES 4.42M OHM 1W 1% AXIAL CMF654M4200FKEK

Description
RES 4.42Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1W 1% AXIAL - CMF654M4200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1W 1% AXIAL
CMF654M4200FKEK
RES 4.42M OHM 1W 1% AXIAL CMF654M4200FKEK
RES 4.42Mohm 1W 1% AXIAL

RES 4.42Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654M4200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654M4200FKEK-ND
Through Hole Resistors CMF654M4200FKEK-ND
4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 MOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF654M4200FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF654M4200FKEK
Through Hole Resistors CMF654M4200FKEK
RES 4.42M OHM 1.5W 1% AXIAL

RES 4.42M OHM 1.5W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF654M4200FKEK CMF654M4200FKEK-ND CMF654M4200FKEK
Product Name RES 4.42M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.42E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers